Vishay Intertechnology, Inc. RES 2.21 OHM 7W 1% WW AXIAL RWR84S2R21FSBSL

Description
RES 2.21ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.21ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21 OHM 7W 1% WW AXIAL - RWR84S2R21FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 7W 1% WW AXIAL
RWR84S2R21FSBSL
RES 2.21 OHM 7W 1% WW AXIAL RWR84S2R21FSBSL
RES 2.21ohm 7W 1% WW AXIAL

RES 2.21ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2R21FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2R21FSBSL-ND
Through Hole Resistors RWR84S2R21FSBSL-ND
2.21 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.21 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2R21FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2R21FSBSL
Wirewound Resistors 3110-RWR84S2R21FSBSL
EGS-10-80 2.21 1% RWR84S2R21FS BSL

EGS-10-80 2.21 1% RWR84S2R21FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S2R21FSBSL RWR84S2R21FSBSL-ND 3110-RWR84S2R21FSBSL
Product Name RES 2.21 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.21 ohms 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details