Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2491FSBSL

Description
EGS-10-80 2.49K 1% RWR84S2491FS BSL
Request a Quote Datasheet
Description
EGS-10-80 2.49K 1% RWR84S2491FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2491FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2491FSBSL
Wirewound Resistors 3110-RWR84S2491FSBSL
EGS-10-80 2.49K 1% RWR84S2491FS BSL

EGS-10-80 2.49K 1% RWR84S2491FS BSL

Supplier's Site Datasheet
RES 2.49K OHM 7W 1% WW AXIAL - RWR84S2491FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 7W 1% WW AXIAL
RWR84S2491FSBSL
RES 2.49K OHM 7W 1% WW AXIAL RWR84S2491FSBSL
RES 2.49Kohm 7W 1% WW AXIAL

RES 2.49Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2491FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2491FSBSL-ND
Through Hole Resistors RWR84S2491FSBSL-ND
2.49 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2491FSBSL RWR84S2491FSBSL RWR84S2491FSBSL-ND
Product Name Wirewound Resistors RES 2.49K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2490 ohms 2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details