Vishay Intertechnology, Inc. Through Hole Resistors RWR84S2R49FRB12

Description
2.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S2R49FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2R49FRB12-ND
Through Hole Resistors RWR84S2R49FRB12-ND
2.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2R49FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2R49FRB12
Wirewound Resistors 3110-RWR84S2R49FRB12
EGS-10-80 2.49 1% RWR84S2R49FR B12

EGS-10-80 2.49 1% RWR84S2R49FR B12

Supplier's Site Datasheet
RES 2.49 OHM 7W 1% WW AXIAL - RWR84S2R49FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 7W 1% WW AXIAL
RWR84S2R49FRB12
RES 2.49 OHM 7W 1% WW AXIAL RWR84S2R49FRB12
RES 2.49ohm 7W 1% WW AXIAL

RES 2.49ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2R49FRB12-ND 3110-RWR84S2R49FRB12 RWR84S2R49FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 2.49 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details