Vishay Intertechnology, Inc. Through Hole Resistors RWR84S2400FRRSL

Description
240 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
240 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S2400FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2400FRRSL-ND
Through Hole Resistors RWR84S2400FRRSL-ND
240 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

240 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 240 OHM 7W 1% WW AXIAL - RWR84S2400FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 7W 1% WW AXIAL
RWR84S2400FRRSL
RES 240 OHM 7W 1% WW AXIAL RWR84S2400FRRSL
RES 240ohm 7W 1% WW AXIAL

RES 240ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S2400FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2400FRRSL
Wirewound Resistors 3110-RWR84S2400FRRSL
EGS-10-80 240 1% RWR84S2400FR RSL

EGS-10-80 240 1% RWR84S2400FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S2400FRRSL-ND RWR84S2400FRRSL 3110-RWR84S2400FRRSL
Product Name Through Hole Resistors RES 240 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 240 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details