Vishay Intertechnology, Inc. Through Hole Resistors RWR84S2870FRB12

Description
287 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
287 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S2870FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2870FRB12-ND
Through Hole Resistors RWR84S2870FRB12-ND
287 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

287 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 287 OHM 7W 1% WW AXIAL - RWR84S2870FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 7W 1% WW AXIAL
RWR84S2870FRB12
RES 287 OHM 7W 1% WW AXIAL RWR84S2870FRB12
RES 287ohm 7W 1% WW AXIAL

RES 287ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S2870FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2870FRB12
Wirewound Resistors 3110-RWR84S2870FRB12
EGS-10-80 287 1% RWR84S2870FR B12

EGS-10-80 287 1% RWR84S2870FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S2870FRB12-ND RWR84S2870FRB12 3110-RWR84S2870FRB12
Product Name Through Hole Resistors RES 287 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 287 ohms 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details