Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2R37FPRSL

Description
EGS-10-80 2.37 1% RWR84S2R37FP RSL
Request a Quote Datasheet
Description
EGS-10-80 2.37 1% RWR84S2R37FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2R37FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2R37FPRSL
Wirewound Resistors 3110-RWR84S2R37FPRSL
EGS-10-80 2.37 1% RWR84S2R37FP RSL

EGS-10-80 2.37 1% RWR84S2R37FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2R37FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2R37FPRSL-ND
Through Hole Resistors RWR84S2R37FPRSL-ND
2.37 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.37 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.37 OHM 7W 1% WW AXIAL - RWR84S2R37FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 7W 1% WW AXIAL
RWR84S2R37FPRSL
RES 2.37 OHM 7W 1% WW AXIAL RWR84S2R37FPRSL
RES 2.37ohm 7W 1% WW AXIAL

RES 2.37ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2R37FPRSL RWR84S2R37FPRSL-ND RWR84S2R37FPRSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.37 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.37 ohms 2.37 ohms 2.37 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details