Vishay Intertechnology, Inc. RES 2.74 OHM 7W 1% WW AXIAL RWR84S2R74FRB12

Description
RES 2.74ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.74ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 7W 1% WW AXIAL - RWR84S2R74FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 7W 1% WW AXIAL
RWR84S2R74FRB12
RES 2.74 OHM 7W 1% WW AXIAL RWR84S2R74FRB12
RES 2.74ohm 7W 1% WW AXIAL

RES 2.74ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2R74FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2R74FRB12-ND
Through Hole Resistors RWR84S2R74FRB12-ND
2.74 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.74 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2R74FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2R74FRB12
Wirewound Resistors 3110-RWR84S2R74FRB12
EGS-10-80 2.74 1% RWR84S2R74FR B12

EGS-10-80 2.74 1% RWR84S2R74FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S2R74FRB12 RWR84S2R74FRB12-ND 3110-RWR84S2R74FRB12
Product Name RES 2.74 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.74 ohms 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details