EGS-10-80 200 .1% RWR84S2000BP B12
RES 200ohm 7W 0.1% WW AXIAL
200 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR84S2000BPB12 | RWR84S2000BPB12 | RWR84S2000BPB12-ND |
| Product Name | Wirewound Resistors | RES 200 OHM 7W 0.1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 200 ohms | 200 ohms | 200 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 7 watts | 7 watts |