Vishay Intertechnology, Inc. RES 20 OHM 7W 1% WW AXIAL RWR84S20R0FRBSL

Description
RES 20ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 7W 1% WW AXIAL - RWR84S20R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 7W 1% WW AXIAL
RWR84S20R0FRBSL
RES 20 OHM 7W 1% WW AXIAL RWR84S20R0FRBSL
RES 20ohm 7W 1% WW AXIAL

RES 20ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S20R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S20R0FRBSL
Wirewound Resistors 3110-RWR84S20R0FRBSL
EGS-10-80 20 1% RWR84S20R0FR BSL

EGS-10-80 20 1% RWR84S20R0FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S20R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S20R0FRBSL-ND
Through Hole Resistors RWR84S20R0FRBSL-ND
20 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S20R0FRBSL 3110-RWR84S20R0FRBSL RWR84S20R0FRBSL-ND
Product Name RES 20 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details