Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2261FSRSL

Description
EGS-10-80 2.26K 1% RWR84S2261FS RSL
Request a Quote Datasheet
Description
EGS-10-80 2.26K 1% RWR84S2261FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2261FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2261FSRSL
Wirewound Resistors 3110-RWR84S2261FSRSL
EGS-10-80 2.26K 1% RWR84S2261FS RSL

EGS-10-80 2.26K 1% RWR84S2261FS RSL

Supplier's Site Datasheet
RES 2.26K OHM 7W 1% WW AXIAL - RWR84S2261FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 7W 1% WW AXIAL
RWR84S2261FSRSL
RES 2.26K OHM 7W 1% WW AXIAL RWR84S2261FSRSL
RES 2.26Kohm 7W 1% WW AXIAL

RES 2.26Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2261FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2261FSRSL-ND
Through Hole Resistors RWR84S2261FSRSL-ND
2.26 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.26 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2261FSRSL RWR84S2261FSRSL RWR84S2261FSRSL-ND
Product Name Wirewound Resistors RES 2.26K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2260 ohms 2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details