Vishay Intertechnology, Inc. RES 232 OHM 7W 1% WW AXIAL RWR84S2320FRBSL

Description
RES 232ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 232ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 7W 1% WW AXIAL - RWR84S2320FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 7W 1% WW AXIAL
RWR84S2320FRBSL
RES 232 OHM 7W 1% WW AXIAL RWR84S2320FRBSL
RES 232ohm 7W 1% WW AXIAL

RES 232ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S2320FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2320FRBSL
Wirewound Resistors 3110-RWR84S2320FRBSL
EGS-10-80 232 1% RWR84S2320FR BSL

EGS-10-80 232 1% RWR84S2320FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2320FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2320FRBSL-ND
Through Hole Resistors RWR84S2320FRBSL-ND
232 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

232 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2320FRBSL 3110-RWR84S2320FRBSL RWR84S2320FRBSL-ND
Product Name RES 232 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232 ohms 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers