Vishay Intertechnology, Inc. RES 2.37 OHM 7W 1% WW AXIAL RWR84S2R37FSS73

Description
RES 2.37ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.37ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37 OHM 7W 1% WW AXIAL - RWR84S2R37FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 7W 1% WW AXIAL
RWR84S2R37FSS73
RES 2.37 OHM 7W 1% WW AXIAL RWR84S2R37FSS73
RES 2.37ohm 7W 1% WW AXIAL

RES 2.37ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2R37FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2R37FSS73-ND
Through Hole Resistors RWR84S2R37FSS73-ND
2.37 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.37 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2R37FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2R37FSS73
Wirewound Resistors 3110-RWR84S2R37FSS73
EGS-10-80 2.37 1% RWR84S2R37FS S73

EGS-10-80 2.37 1% RWR84S2R37FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S2R37FSS73 RWR84S2R37FSS73-ND 3110-RWR84S2R37FSS73
Product Name RES 2.37 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.37 ohms 2.37 ohms 2.37 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details