Vishay Intertechnology, Inc. Through Hole Resistors RWR84S2870FRS73

Description
287 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
287 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S2870FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2870FRS73-ND
Through Hole Resistors RWR84S2870FRS73-ND
287 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

287 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2870FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2870FRS73
Wirewound Resistors 3110-RWR84S2870FRS73
EGS-10-80 287 1% RWR84S2870FR S73

EGS-10-80 287 1% RWR84S2870FR S73

Supplier's Site Datasheet
RES 287 OHM 7W 1% WW AXIAL - RWR84S2870FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 7W 1% WW AXIAL
RWR84S2870FRS73
RES 287 OHM 7W 1% WW AXIAL RWR84S2870FRS73
RES 287ohm 7W 1% WW AXIAL

RES 287ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2870FRS73-ND 3110-RWR84S2870FRS73 RWR84S2870FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 287 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 287 ohms 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers