Vishay Intertechnology, Inc. RES 280 OHM 7W 1% WW AXIAL RWR84S2800FSS73

Description
RES 280ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 280ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 7W 1% WW AXIAL - RWR84S2800FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 7W 1% WW AXIAL
RWR84S2800FSS73
RES 280 OHM 7W 1% WW AXIAL RWR84S2800FSS73
RES 280ohm 7W 1% WW AXIAL

RES 280ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2800FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2800FSS73-ND
Through Hole Resistors RWR84S2800FSS73-ND
280 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2800FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2800FSS73
Wirewound Resistors 3110-RWR84S2800FSS73
EGS-10-80 280 1% RWR84S2800FS S73

EGS-10-80 280 1% RWR84S2800FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,280Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C3657 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,280Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C3657
Resistor,metal Alloy,280Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C3657
Resistor,Metal Alloy,280Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,280Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR84S2800FSS73 RWR84S2800FSS73-ND 3110-RWR84S2800FSS73 64C3657
Product Name RES 280 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,280Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details