Vishay Intertechnology, Inc. Through Hole Resistors RWR84S2261FSS73

Description
2.26 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.26 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S2261FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2261FSS73-ND
Through Hole Resistors RWR84S2261FSS73-ND
2.26 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.26 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2261FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2261FSS73
Wirewound Resistors 3110-RWR84S2261FSS73
EGS-10-80 2.26K 1% RWR84S2261FS S73

EGS-10-80 2.26K 1% RWR84S2261FS S73

Supplier's Site Datasheet
RES 2.26K OHM 7W 1% WW AXIAL - RWR84S2261FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 7W 1% WW AXIAL
RWR84S2261FSS73
RES 2.26K OHM 7W 1% WW AXIAL RWR84S2261FSS73
RES 2.26Kohm 7W 1% WW AXIAL

RES 2.26Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2261FSS73-ND 3110-RWR84S2261FSS73 RWR84S2261FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 2.26K OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details