RES 20ohm 7W 0.1% WW AXIAL
20 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-10-80 20 .1% RWR84S20R0BS RSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR84S20R0BSRSL | RWR84S20R0BSRSL-ND | 3110-RWR84S20R0BSRSL |
| Product Name | RES 20 OHM 7W 0.1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 20 ohms | 20 ohms | 20 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 7 watts | 7 watts | |
| Configuration | Single Resistor |