Vishay Intertechnology, Inc. Through Hole Resistors RWR84S22R6FRBSL

Description
22.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
22.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S22R6FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S22R6FRBSL-ND
Through Hole Resistors RWR84S22R6FRBSL-ND
22.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 22.6 OHM 7W 1% WW AXIAL - RWR84S22R6FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 7W 1% WW AXIAL
RWR84S22R6FRBSL
RES 22.6 OHM 7W 1% WW AXIAL RWR84S22R6FRBSL
RES 22.6ohm 7W 1% WW AXIAL

RES 22.6ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S22R6FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S22R6FRBSL
Wirewound Resistors 3110-RWR84S22R6FRBSL
EGS-10-80 22.6 1% RWR84S22R6FR BSL

EGS-10-80 22.6 1% RWR84S22R6FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S22R6FRBSL-ND RWR84S22R6FRBSL 3110-RWR84S22R6FRBSL
Product Name Through Hole Resistors RES 22.6 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 6-1879233-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
Tolerance 5 +/- %
View Details
3 suppliers