Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2200FRRSL

Description
EGS-10-80 220 1% RWR84S2200FR RSL
Request a Quote Datasheet
Description
EGS-10-80 220 1% RWR84S2200FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2200FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2200FRRSL
Wirewound Resistors 3110-RWR84S2200FRRSL
EGS-10-80 220 1% RWR84S2200FR RSL

EGS-10-80 220 1% RWR84S2200FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2200FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2200FRRSL-ND
Through Hole Resistors RWR84S2200FRRSL-ND
220 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

220 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 220 OHM 7W 1% WW AXIAL - RWR84S2200FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 7W 1% WW AXIAL
RWR84S2200FRRSL
RES 220 OHM 7W 1% WW AXIAL RWR84S2200FRRSL
RES 220ohm 7W 1% WW AXIAL

RES 220ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2200FRRSL RWR84S2200FRRSL-ND RWR84S2200FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 220 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details