Vishay Intertechnology, Inc. RES 2.08 OHM 7W 0.1% WW AXIAL RWR84S2R08BRBSL

Description
RES 2.08ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.08ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.08 OHM 7W 0.1% WW AXIAL - RWR84S2R08BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.08 OHM 7W 0.1% WW AXIAL
RWR84S2R08BRBSL
RES 2.08 OHM 7W 0.1% WW AXIAL RWR84S2R08BRBSL
RES 2.08ohm 7W 0.1% WW AXIAL

RES 2.08ohm 7W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2R08BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2R08BRBSL-ND
Through Hole Resistors RWR84S2R08BRBSL-ND
2.08 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.08 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S2R08BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2R08BRBSL
Wirewound Resistors 3110-RWR84S2R08BRBSL
EGS-10-80 2.08 .1% RWR84S2R08BR BSL

EGS-10-80 2.08 .1% RWR84S2R08BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S2R08BRBSL RWR84S2R08BRBSL-ND 3110-RWR84S2R08BRBSL
Product Name RES 2.08 OHM 7W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.08 ohms 2.08 ohms 2.08 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details