Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2871FRBSL

Description
EGS-10-80 2.87K 1% RWR84S2871FR BSL
Request a Quote Datasheet
Description
EGS-10-80 2.87K 1% RWR84S2871FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2871FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2871FRBSL
Wirewound Resistors 3110-RWR84S2871FRBSL
EGS-10-80 2.87K 1% RWR84S2871FR BSL

EGS-10-80 2.87K 1% RWR84S2871FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2871FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2871FRBSL-ND
Through Hole Resistors RWR84S2871FRBSL-ND
2.87 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.87 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.87K OHM 7W 1% WW AXIAL - RWR84S2871FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 7W 1% WW AXIAL
RWR84S2871FRBSL
RES 2.87K OHM 7W 1% WW AXIAL RWR84S2871FRBSL
RES 2.87Kohm 7W 1% WW AXIAL

RES 2.87Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2871FRBSL RWR84S2871FRBSL-ND RWR84S2871FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.87K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2870 ohms 2870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers