Vishay Intertechnology, Inc. RES 232 OHM 7W 1% WW AXIAL RWR84S2320FSBSL

Description
RES 232ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 232ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 7W 1% WW AXIAL - RWR84S2320FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 7W 1% WW AXIAL
RWR84S2320FSBSL
RES 232 OHM 7W 1% WW AXIAL RWR84S2320FSBSL
RES 232ohm 7W 1% WW AXIAL

RES 232ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S2320FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2320FSBSL
Wirewound Resistors 3110-RWR84S2320FSBSL
EGS-10-80 232 1% RWR84S2320FS BSL

EGS-10-80 232 1% RWR84S2320FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2320FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2320FSBSL-ND
Through Hole Resistors RWR84S2320FSBSL-ND
232 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

232 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2320FSBSL 3110-RWR84S2320FSBSL RWR84S2320FSBSL-ND
Product Name RES 232 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232 ohms 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details