Vishay Intertechnology, Inc. RES 250 OHM 7W 0.1% WW AXIAL RWR84S2500BMB12

Description
RES 250ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 250ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 7W 0.1% WW AXIAL - RWR84S2500BMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 7W 0.1% WW AXIAL
RWR84S2500BMB12
RES 250 OHM 7W 0.1% WW AXIAL RWR84S2500BMB12
RES 250ohm 7W 0.1% WW AXIAL

RES 250ohm 7W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S2500BMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2500BMB12
Wirewound Resistors 3110-RWR84S2500BMB12
EGS-10-80 250 .1% RWR84S2500BM B12

EGS-10-80 250 .1% RWR84S2500BM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S2500BMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2500BMB12-ND
Through Hole Resistors RWR84S2500BMB12-ND
250 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

250 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S2500BMB12 3110-RWR84S2500BMB12 RWR84S2500BMB12-ND
Product Name RES 250 OHM 7W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details