Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2801FPBSL

Description
EGS-10-80 2.8K 1% RWR84S2801FP BSL
Request a Quote Datasheet
Description
EGS-10-80 2.8K 1% RWR84S2801FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2801FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2801FPBSL
Wirewound Resistors 3110-RWR84S2801FPBSL
EGS-10-80 2.8K 1% RWR84S2801FP BSL

EGS-10-80 2.8K 1% RWR84S2801FP BSL

Supplier's Site Datasheet
RES 2.8K OHM 7W 1% WW AXIAL - RWR84S2801FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 7W 1% WW AXIAL
RWR84S2801FPBSL
RES 2.8K OHM 7W 1% WW AXIAL RWR84S2801FPBSL
RES 2.8Kohm 7W 1% WW AXIAL

RES 2.8Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S2801FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S2801FPBSL-ND
Through Hole Resistors RWR84S2801FPBSL-ND
2.8 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.8 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S2801FPBSL RWR84S2801FPBSL RWR84S2801FPBSL-ND
Product Name Wirewound Resistors RES 2.8K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2800 ohms 2800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details