Vishay Intertechnology, Inc. RES 22 OHM 7W 1% WW AXIAL RWR84S22R0FRB12

Description
RES 22ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 22ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 7W 1% WW AXIAL - RWR84S22R0FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 7W 1% WW AXIAL
RWR84S22R0FRB12
RES 22 OHM 7W 1% WW AXIAL RWR84S22R0FRB12
RES 22ohm 7W 1% WW AXIAL

RES 22ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S22R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S22R0FRB12
Wirewound Resistors 3110-RWR84S22R0FRB12
EGS-10-80 22 1% RWR84S22R0FR B12

EGS-10-80 22 1% RWR84S22R0FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S22R0FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S22R0FRB12-ND
Through Hole Resistors RWR84S22R0FRB12-ND
22 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S22R0FRB12 3110-RWR84S22R0FRB12 RWR84S22R0FRB12-ND
Product Name RES 22 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A220RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details