Texas Instruments TPS40132 Two Channel Multiphase Controller with 600mV, .8% Reference TPS40132RHBR

Description
Two Channel Multiphase Controller with 600mV, .8% Reference 32-VQFN -40 to 85
Request a Quote Datasheet
Description
Two Channel Multiphase Controller with 600mV, .8% Reference 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS40132 Two Channel Multiphase Controller with 600mV, .8% Reference - TPS40132RHBR - Texas Instruments
Dallas, TX, United States
TPS40132 Two Channel Multiphase Controller with 600mV, .8% Reference
TPS40132RHBR
TPS40132 Two Channel Multiphase Controller with 600mV, .8% Reference TPS40132RHBR
Two Channel Multiphase Controller with 600mV, .8% Reference 32-VQFN -40 to 85

Two Channel Multiphase Controller with 600mV, .8% Reference 32-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40132RHBR - 114396-TPS40132RHBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40132RHBR
114396-TPS40132RHBR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40132RHBR 114396-TPS40132RHBR
Manufacturer: Texas Instruments Win Source Part Number: 114396-TPS40132RHBR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 100kHz to 1.2MHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Family Name: TPS40132 Output Phases: 2 Duty Cycle (Max): 87.5% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 28 V Alternative Parts (Cross-Reference): TPS40132RHBT; TPS40322RHBR; TPS40322RHBT; Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 114396-TPS40132RHBR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1.2MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Family Name: TPS40132
Output Phases: 2
Duty Cycle (Max): 87.5%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 28 V
Alternative Parts (Cross-Reference): TPS40132RHBT; TPS40322RHBR; TPS40322RHBT;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - 296-37443-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-37443-1-ND
DC DC Switching Controllers 296-37443-1-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)

Buy Now Datasheet
DC DC Switching Controllers - 296-37443-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-37443-6-ND
DC DC Switching Controllers 296-37443-6-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)

Buy Now Datasheet
DC DC Switching Controllers - 296-37443-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-37443-2-ND
DC DC Switching Controllers 296-37443-2-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS40132RHBR
Switching Controllers TPS40132RHBR
Switching Controllers 2Ch Multiphase Cntrlr

Switching Controllers 2Ch Multiphase Cntrlr

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS40132RHBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS40132RHBR
PMIC - Voltage Regulators - DC DC Switching Controllers TPS40132RHBR
IC REG CTRLR BUCK 32QFN

IC REG CTRLR BUCK 32QFN

Supplier's Site Datasheet
DC DC Switching Controllers - TPS40132RHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40132RHBR
DC DC Switching Controllers TPS40132RHBR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS40132RHBR 114396-TPS40132RHBR 296-37443-1-ND TPS40132RHBR TPS40132RHBR TPS40132RHBR
Product Name TPS40132 Two Channel Multiphase Controller with 600mV, .8% Reference PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40132RHBR DC DC Switching Controllers Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck Buck
Package Type Other; VQFN Other; 32-VQFN (5x5) Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Remote Sense,Pre-Bias Start-Up,Phase Interleaving,Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start Synchronous Rectification Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start
Output Voltage 0.6000 to 5.8 volts
IOUT 40 amps
Unlock Full Specs
to access all available technical data