The TPS40074 is a midrange input synchronous buck controller with voltage feed-forward control, designed for applications requiring wide input voltage range (4.5 V to 28 V) and efficient power conversion. It features integrated gate drivers for external high-side and synchronous N-channel MOSFETs, predictive gate drive generation, programmable switching frequency up to 1 MHz, and internal 700-mV reference with less than 1% accuracy. The device is packaged in a 20-pin VQFN (RHL) package with dimensions supporting a 3.71 mm × 4.71 mm footprint, and operates over a junction temperature range of -40°C to 125°C with a recommended free-air temperature range of -40°C to 85°C. It includes thermal shutdown protection, prebiased output compatibility, and programmable short-circuit protection with hiccup mode operation.
Midrange Input Synchronous Buck Controller With Voltage Feed-Forward 20-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 213353-TPS40074RHLRG
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40074RHLRG4 | 213353-TPS40074RHLRG4 |
| Product Name | TPS40074 Midrange Input Synchronous Buck Controller With Voltage Feed-Forward | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40074RHLRG4 |
| Configuration / Function | Buck | Buck |
| Package Type | Other; VQFN | Other; 20-VQFN (3.5x4.5) |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Pre-Bias Start-Up,Remote Sense,Power Good,Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start |
| Output Voltage | 0.7000 to 23 volts | |
| IOUT | 20 amps |