Texas Instruments TPS40060 Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source only TPS40060PWPG4

Description
Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85
Request a Quote Datasheet
Description
Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS40060 Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source only - TPS40060PWPG4 - Texas Instruments
Dallas, TX, United States
TPS40060 Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source only
TPS40060PWPG4
TPS40060 Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source only TPS40060PWPG4
Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85

Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40060PWPG4 - 1272450-TPS40060PWPG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40060PWPG4
1272450-TPS40060PWPG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40060PWPG4 1272450-TPS40060PWPG4
Manufacturer: Texas Instruments Win Source Part Number: 1272450-TPS40060PWPG 4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 1MHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Supply Voltage: 10 V ~ 55 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: TPS40060 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-HTSSOP Duty Cycle (Maximum): 98% Alternative Parts (Cross-Reference): LT3845IFE; LT1339ISW; LT1339ISW#TR; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272450-TPS40060PWPG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Supply Voltage: 10 V ~ 55 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: TPS40060
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-HTSSOP
Duty Cycle (Maximum): 98%
Alternative Parts (Cross-Reference): LT3845IFE; LT1339ISW; LT1339ISW#TR;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - TPS40060PWPG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TPS40060PWPG4-ND
DC DC Switching Controllers TPS40060PWPG4-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now Datasheet
DC DC Switching Controllers - TPS40060PWPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40060PWPG4
DC DC Switching Controllers TPS40060PWPG4
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
TPS40060PWPG4
Switching Controllers TPS40060PWPG4
Switching Controllers Wide Input Freq Synch Buck Cntrlr

Switching Controllers Wide Input Freq Synch Buck Cntrlr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS40060PWPG4 1272450-TPS40060PWPG4 TPS40060PWPG4-ND TPS40060PWPG4 TPS40060PWPG4
Product Name TPS40060 Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source only PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40060PWPG4 DC DC Switching Controllers DC DC Switching Controllers Switching Controllers
Configuration / Function Buck Buck Buck
Package Type Other; HTSSOP SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start Synchronous Rectification
Output Voltage 0.7000 to 45 volts
IOUT 10 amps
Unlock Full Specs
to access all available technical data