Texas Instruments TPS40130 2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers TPS40130DBTR

Description
2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers 30-TSSOP -40 to 85
Request a Quote Datasheet
Description
2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers 30-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS40130 2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers - TPS40130DBTR - Texas Instruments
Dallas, TX, United States
TPS40130 2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers
TPS40130DBTR
TPS40130 2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers TPS40130DBTR
2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers 30-TSSOP -40 to 85

2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers 30-TSSOP -40 to 85

Buy Now Datasheet
DC DC Switching Controllers - TPS40130DBTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TPS40130DBTR-ND
DC DC Switching Controllers TPS40130DBTR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40130DBTR - 101076-TPS40130DBTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40130DBTR
101076-TPS40130DBTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40130DBTR 101076-TPS40130DBTR
Manufacturer: Texas Instruments Win Source Part Number: 101076-TPS40130DBTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 100kHz to 1.2MHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 87.5% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-TSSOP Purpose: Step-Down Supply Voltage - Operating: 3 V to 40 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 101076-TPS40130DBTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1.2MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 87.5%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 40 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS40130DBTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS40130DBTR
PMIC - Voltage Regulators - DC DC Switching Controllers TPS40130DBTR
IC REG CTRLR BUCK 30TSSOP

IC REG CTRLR BUCK 30TSSOP

Supplier's Site Datasheet
DC DC Switching Controllers - TPS40130DBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40130DBTR
DC DC Switching Controllers TPS40130DBTR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
TPS40130DBTR
Switching Controllers TPS40130DBTR
Switching Controllers 2-Ch Multiphase Buck DC/DC w/Int Drvr

Switching Controllers 2-Ch Multiphase Buck DC/DC w/Int Drvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS40130DBTR TPS40130DBTR-ND 101076-TPS40130DBTR TPS40130DBTR TPS40130DBTR TPS40130DBTR
Product Name TPS40130 2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40130DBTR PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Switching Controllers
Configuration / Function Buck Buck
Package Type Other; "30-TFSOP (0.173"", 4.40mm Width)" SSOP; Other; 30-TSSOP Other; 30-TFSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start
fsw 100 to 1200 kHz 100 to 1200 kHz 100 to 1200 kHz 100 to 1200 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676QTJ-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers
TPS50601-SP 1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter - 5962-1022101VSC - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; CFP
View Details
LM21212-1 2.95-5.5V, 12A, Voltage Mode Synchronous Point of Load Buck Regulator with Frequency Synchronization - LM21212MHX-1/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers