4.5V To 14V Input Synchronous Buck Controller With 4-Bit Vid Interface And Power Good 16-VQFN -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VQFN (4x3.5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VQFN (4x3.5)
Manufacturer: Texas Instruments
Win Source Part Number: 1272471-TPS40197RGYT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-VFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 520kHz
Control Features: Enable, Power Good
Supply Voltage: 4.5 V ~ 14 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: TPS40197
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VQFN (4x4)
Duty Cycle (Maximum): 85%
Alternative Parts (Cross-Reference): XC9220B093MR-G; XC9220B095MR-G; XC9220A095MR-G;
Introduction Date: June 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 16QFN
IC REG CTRLR BUCK 16QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VQFN (4x3.5)
Switching Controllers 4.5-14V Inp Synch Buck Cntrlr
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40197RGYT | 296-TPS40197RGYTCT-ND | 1272471-TPS40197RGYT | TPS40197RGYT | TPS40197RGYT | TPS40197RGYT | TPS40197RGYT |
| Product Name | TPS40197 4.5V To 14V Input Synchronous Buck Controller With 4-Bit Vid Interface And Power Good | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40197RGYT | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; VQFN | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Power Good | Enable, Power Good | |||
| Output Voltage | 0.9000 to 1.2 volts | ||||||
| IOUT | 6 amps |