The TPS40210 is a wide-input-voltage current mode boost controller designed for boost, flyback, SEPIC, and LED driver applications, operating from 4.5 V to 52 V. It features an integrated low-side driver, programmable soft start, overcurrent protection with auto-retry, and current mode control with internal slope compensation. The part is housed in a 10-pin VSON package measuring 3.10 mm x 3.10 mm, with an operating temperature range of -40°C to 125°C. Functional safety documentation is available to support system design requirements.
Wide Input Range Current Mode Boost Controller 10-VSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1111882-TPS40210DRCR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 35kHz to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 4.5 V to 52 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, LED Lighting, Industrial
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40210DRCRG4 | 1111882-TPS40210DRCRG4 |
| Product Name | TPS40210 Wide Input Range Current Mode Boost Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40210DRCRG4 |
| Configuration / Function | Boost | Boost, Flyback, SEPIC |
| Package Type | Other; MSOP-PowerPAD,VSON | Other; 10-VSON (3x3) |
| Special Features | Enable,Frequency Synchronization | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start |
| Output Voltage | 5 to 260 volts | |
| IOUT | 6 amps |