Texas Instruments TPS40170-EP Enhanced Product 4.5 V to 60 V Wide-Input Synchronous PWM Buck Controller TPS40170MRGYTEP

Description
Enhanced Product 4.5 V to 60 V Wide-Input Synchronous PWM Buck Controller 20-VQFN -55 to 125
Request a Quote Datasheet
Description
Enhanced Product 4.5 V to 60 V Wide-Input Synchronous PWM Buck Controller 20-VQFN -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS40170-EP Enhanced Product 4.5 V to 60 V Wide-Input Synchronous PWM Buck Controller - TPS40170MRGYTEP - Texas Instruments
Dallas, TX, United States
TPS40170-EP Enhanced Product 4.5 V to 60 V Wide-Input Synchronous PWM Buck Controller
TPS40170MRGYTEP
TPS40170-EP Enhanced Product 4.5 V to 60 V Wide-Input Synchronous PWM Buck Controller TPS40170MRGYTEP
Enhanced Product 4.5 V to 60 V Wide-Input Synchronous PWM Buck Controller 20-VQFN -55 to 125

Enhanced Product 4.5 V to 60 V Wide-Input Synchronous PWM Buck Controller 20-VQFN -55 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40170MRGYTEP - 797943-TPS40170MRGYTEP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40170MRGYTEP
797943-TPS40170MRGYTEP
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40170MRGYTEP 797943-TPS40170MRGYTEP
Manufacturer: Texas Instruments Win Source Part Number: 797943-TPS40170MRGYT EP Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TJ) Package: 20-VFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 600kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: TPS40170-EP Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 20-VQFN (3.5x4.5) Duty Cycle (Maximum): 95% Alternative Parts (Cross-Reference): LTC3703IG-5#TR; LTC3703EG-5; LTC3812IFE-5; LTC3812EFE-5#TR; Introduction Date: September 11, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 797943-TPS40170MRGYTEP
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: 20-VFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 600kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Supply Voltage: 4.5 V ~ 60 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: TPS40170-EP
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-VQFN (3.5x4.5)
Duty Cycle (Maximum): 95%
Alternative Parts (Cross-Reference): LTC3703IG-5#TR; LTC3703EG-5; LTC3812IFE-5; LTC3812EFE-5#TR;
Introduction Date: September 11, 2016
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - 296-38295-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-38295-1-ND
DC DC Switching Controllers 296-38295-1-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (3.5x4.5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (3.5x4.5)

Buy Now Datasheet
DC DC Switching Controllers - 296-38295-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-38295-6-ND
DC DC Switching Controllers 296-38295-6-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (3.5x4.5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (3.5x4.5)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS40170MRGYTEP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS40170MRGYTEP
PMIC - Voltage Regulators - DC DC Switching Controllers TPS40170MRGYTEP
IC REG CTRLR BUCK 20VQFN

IC REG CTRLR BUCK 20VQFN

Supplier's Site Datasheet
DC DC Switching Controllers - TPS40170MRGYTEP - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
TPS40170MRGYTEP
DC DC Switching Controllers TPS40170MRGYTEP
IC REG CTRLR BUCK 20VQFN

IC REG CTRLR BUCK 20VQFN

Supplier's Site Datasheet
DC DC Switching Controllers - TPS40170MRGYTEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40170MRGYTEP
DC DC Switching Controllers TPS40170MRGYTEP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (3.5x4.5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (3.5x4.5)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS40170MRGYTEP 797943-TPS40170MRGYTEP 296-38295-1-ND TPS40170MRGYTEP TPS40170MRGYTEP TPS40170MRGYTEP
Product Name TPS40170-EP Enhanced Product 4.5 V to 60 V Wide-Input Synchronous PWM Buck Controller PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40170MRGYTEP DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck; Buck Buck Buck
Package Type Other; VQFN Other; 20-VFQFN Exposed Pad Other; 20-VFQFN Exposed Pad Other; 20-VFQFN Exposed Pad Other; 20-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Tracking,Pre-Bias Start-Up,Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Synchronous Rectification Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Output Voltage 0.6000 to 57 volts
IOUT 20 amps
Unlock Full Specs
to access all available technical data