The TPS40041 is a synchronous buck DC-DC controller designed for input voltages from 2.25 V to 5.5 V, with a fixed switching frequency of 600 kHz. It is packaged in an 8-pin, 3 mm × 3 mm SON with a thermal pad connected to ground for enhanced thermal performance. The device supports output voltages down to 0.6 V, features adaptive anti-cross-conductio
Low Pin Count, Low Vin Synchronous Buck DC/DC Controller 8-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033913-TPS40041DRBT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SON (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 2.25 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SON (3x3)
Switching Controllers Lo Vin Synch Buck DC/DC Cntrlr
IC REG CTRLR BUCK 8SON
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SON (3x3)
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40041DRBT | 033913-TPS40041DRBT | 296-26960-2-ND | TPS40041DRBT | TPS40041DRBT | TPS40041DRBT |
| Product Name | TPS40041 Low Pin Count, Low Vin Synchronous Buck DC/DC Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40041DRBT | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; SON | Other; 8-SON (3x3) | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable | Synchronous Rectification | Enable | ||
| Output Voltage | 0.6000 to 4.84 volts | |||||
| IOUT | 15 amps |