The TPS40090-Q1 is a four-phase synchronous buck controller for automotive applications, designed for low-voltage, high-current power conversion from a 4.5-V to 15-V input. It operates in a 24-pin TSSOP package measuring 6.95 mm × 8.3 mm × 1.6 mm. Each phase supports switching frequencies up to 1 MHz with forced current sharing, and the device includes programmable load line, soft-start, current limit, and power-good output. It is rated for an operating junction temperature range of -40°C to 125°C and meets automotive reliability standards. The part is qualified for automotive use with a moisture sensitivity level of 1 and RoHS-compliant lead finish.
Automotive Catalog 4 Channel Multiphase Buck DC/DC Controller 24-TSSOP -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1272455-TPS40090QPWR
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-TSSOP (0.173", 4.40mm Width)
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 1.2MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Supply Voltage: 4.5 V ~ 15 V
Number of Outputs: 4
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: TPS40090-Q1
Output Phases: 4
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Duty Cycle (Maximum): 87.5%
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 24TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
Switching Controllers Hi-Freq Multiphase Cntrlr
IC REG CTRLR BUCK 24TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40090QPWRQ1 | 296-23570-2-ND | 1272455-TPS40090QPWRQ1 | TPS40090QPWRQ1 | TPS40090QPWRQ1 | TPS40090QPWRQ1 | TPS40090QPWRQ1 |
| Product Name | TPS40090-Q1 Automotive Catalog 4 Channel Multiphase Buck DC/DC Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40090QPWRQ1 | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Package Type | Other; TSSOP | Other; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-TSSOP (0.173", 4.40mm Width) | Other; 24-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Remote Sense,Phase Interleaving,Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start | Multiple Outputs | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start | |||
| Output Voltage | 0.7000 to 3.3 volts | ||||||
| IOUT | 120 amps |