500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator 14-PDIP 0 to 70
IC REG BUCK BST ADJ 500MA 14PDIP
Switching Voltage Regulators 500-mA Peak S-U S-D Switching Volt Reg
IC REG BUCK BST ADJ 500MA 14DIP
Boost, Buck Switching Regulator IC Positive or Negative Adjustable ±1.2V 1 Output 500mA (Switch) 14-DIP (0.300", 7.62mm)
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL497ACNE4 | 296-TL497ACNE4-ND | TL497ACNE4 | TL497ACNE4 | TL497ACNE4 |
| Product Name | TL497A 500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Boost; Buck-Boost | ||||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| Special Features | Enable | ||||
| Output Voltage | -25 to 30 volts | -25 to 30 volts | ? to 30 volts | ||
| VIN | 4.5 to 12 volts | 4.5 to 12 volts | 4.5 to 12 volts |