Manufacturer: Texas Instruments
Win Source Part Number: 1268487-TL594CNSRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.209", 5.30mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 1kHz ~ 300kHz
Control Features: Dead Time Control, Frequency Control
Supply Voltage: 7 V ~ 40 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: TL594
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SO
Duty Cycle (Maximum): 45%
Alternative Parts (Cross-Reference): TL494MJ; AZ494CP; AZ494CP-E1;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1268487-TL594CNSRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL594CNSRG4 |
| Configuration / Function | Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull |
| Output Voltage Type | Transistor Driver |
| Package Type | SOIC; Other; 16-SOIC (0.209", 5.30mm Width) |
| Special Features | Multiple Outputs; Synchronous Rectification; Dead Time Control, Frequency Control |