The TL5002IDR is a voltage tracking termination regulator designed for pulse-width modulation (PWM) control applications. It operates within a voltage range of 3.6 V to 40 V and features an internal undervoltage lockout circuit to ensure safe operation. The device includes an error amplifier, a regulator, an oscillator with a frequency range of 20 kHz to 500 kHz, and a PWM comparator with dead-time control, allowing for flexible duty cycle management. The error amplifier can handle common-mode voltages from 0.9 V to 1.5 V, and the dead-time control can be adjusted from 0% to 100% by using an external resistor. The TL5002IDR is characterized for operation in a temperature range of -40°C to 85°C, making it suitable for various environmental conditions. The output transistor is an open-collector type with a maximum collector current of 21 mA and a voltage rating of 51 V, providing robust performance for power supply control applications, particularly in DDR memory systems.
Voltage Tracking Termination Regulator 8-SOIC -40 to 85
Boost, Flyback Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BOOST/FLYBACK 8SOIC
IC REG CTRLR BOOST/FLYBACK 8SOIC
Boost, Flyback Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Switching Controllers Voltage Tracking Termination Regulatr
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL5002IDR | TL5002IDR-ND | TL5002IDR | TL5002IDR | TL5002IDR | TL5002IDR |
| Product Name | TL5002 Voltage Tracking Termination Regulator | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | |||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| fsw | 20 to 500 kHz | 20 to 500 kHz | 20 to 500 kHz | 20 to 500 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Life Cycle Stage | Active | Active |