The TPS40009 is a synchronous buck controller for low-voltage, non-isolated DC-DC converters, operating with an input voltage range of 2.25 V to 5.5 V and a fixed switching frequency of 600 kHz. It drives both high-side and synchronous rectifier N-channel MOSFETs using predictive gate drive technology to improve efficiency. The device features an adjustable current limit, externally set soft-start, and supports output prebias conditions. It is packaged in a 10-lead MSOP PowerPad package measuring 3.05 mm by 4.98 mm, with an operating junction temperature range of −40°C to 150°C and an operating free-air temperature range of −40°C to 85°C. The part includes thermal shutdown and an internal bootstrap diode. Pin compatibility and electrical characteristics are shared across the TPS4000x series.
Low Input (2.25V-5.5V) 600 kHz Frequency, Synchronous Buck Controller, Source/ Sink, Prebias Operati 10-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033909-TPS40009DGQR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Family Name: TPS40009
Output Phases: 1
Duty Cycle (Max): 93%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-PowerPad
Purpose: Step-Down
Supply Voltage - Operating: 2.25 V to 5.5 V
Alternative Parts (Cross-Reference): LTC1530IS8#TRPBF; LTC1530IS8; L6738A;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-HVSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-HVSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-HVSSOP
IC REG CTRLR BUCK 10MSOP
IC REG CTRLR BUCK 10MSOP
IC REG CTRLR BUCK 10MSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-HVSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40009DGQR | 033909-TPS40009DGQR | 296-26958-6-ND | TPS40009DGQR | TPS40009DGQR | TPS40009DGQR | TPS40009DGQR |
| Product Name | TPS40009 Low Input (2.25V-5.5V) 600 kHz Frequency, Synchronous Buck Controller, Source/ Sink, Prebias Operati | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40009DGQR | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | |||
| Package Type | Other; MSOP-PowerPAD | Other; 10-MSOP-PowerPad | Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Soft Start | |||
| Output Voltage | 0.7000 to 4 volts | ||||||
| IOUT | 15 amps |