High Efficiency, Mid-Range Input, Synchronous Buck Controller with Voltage Feed Forward 16-HTSSOP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 033924-TPS40077PWP
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 93%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 28 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Switching Controllers Synchronous Buck Controller
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
IC REG CTRLR BUCK 16HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40077PWP | 296-21554-ND | 033924-TPS40077PWP | TPS40077PWP | TPS40077PWP | TPS40077PWP |
| Product Name | TPS40077 High Efficiency, Mid-Range Input, Synchronous Buck Controller with Voltage Feed Forward | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40077PWP | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-HTSSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Power Good, Soft Start | Internal Current Limit; Current Limit, Frequency Control, Power Good, Soft Start | ||
| Output Voltage | 0.7000 to 23 volts | |||||
| IOUT | 20 amps |