Texas Instruments TPS40091 4 Channel Multiphase Buck DC/DC Controller with Tri-state TPS40091PW

Description
4 Channel Multiphase Buck DC/DC Controller with Tri-state 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
4 Channel Multiphase Buck DC/DC Controller with Tri-state 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS40091 4 Channel Multiphase Buck DC/DC Controller with Tri-state - TPS40091PW - Texas Instruments
Dallas, TX, United States
TPS40091 4 Channel Multiphase Buck DC/DC Controller with Tri-state
TPS40091PW
TPS40091 4 Channel Multiphase Buck DC/DC Controller with Tri-state TPS40091PW
4 Channel Multiphase Buck DC/DC Controller with Tri-state 24-TSSOP -40 to 85

4 Channel Multiphase Buck DC/DC Controller with Tri-state 24-TSSOP -40 to 85

Buy Now Datasheet
DC DC Switching Controllers - 296-17212-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-17212-5-ND
DC DC Switching Controllers 296-17212-5-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40091PW - 081648-TPS40091PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40091PW
081648-TPS40091PW
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40091PW 081648-TPS40091PW
Manufacturer: Texas Instruments Win Source Part Number: 081648-TPS40091PW Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 100kHz to 1.2MHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 4 Synchronous Rectifier: No Output Phases: 4 Duty Cycle (Max): 87.5% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081648-TPS40091PW
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 100kHz to 1.2MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 4
Synchronous Rectifier: No
Output Phases: 4
Duty Cycle (Max): 87.5%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS40091PW
Switching Controllers TPS40091PW
Switching Controllers 4 Ch Multiphase Buck DC/DC w/Tri-state

Switching Controllers 4 Ch Multiphase Buck DC/DC w/Tri-state

Buy Now Datasheet
DC DC Switching Controllers - TPS40091PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40091PW
DC DC Switching Controllers TPS40091PW
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS40091PW 296-17212-5-ND 081648-TPS40091PW TPS40091PW TPS40091PW
Product Name TPS40091 4 Channel Multiphase Buck DC/DC Controller with Tri-state DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40091PW Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck Buck
Package Type Other; TSSOP,VQFN Other; "24-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 24-TSSOP SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Remote Sense,Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start
Output Voltage 0.7000 to 3.3 volts
IOUT 120 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8670401PA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation - LM1771SSDX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Enable
View Details
4 suppliers
Voltage Regulators - DC DC Switching Regulators - LM22680MRX-ADJ/E7002609 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
5.3A 1650kHz TSSOP Voltage Regulator IC - 739-LM20123MHX - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 3 amps
View Details
2 suppliers