4.5V to 18V Input, Low Pin Count Synchronous Buck Controller with Power Good 10-VSON -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS40193DRCTG4 |
| Product Name | TPS40193 4.5V to 18V Input, Low Pin Count Synchronous Buck Controller with Power Good |
| Configuration / Function | Buck |
| Package Type | Other; VSON |
| Special Features | Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification |
| Output Voltage | 0.5910 to 14.4 volts |
| IOUT | 20 amps |