Texas Instruments TPS40057 Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source/sink with prebias TPS40057PWPRG4

Description
Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source/sink with prebias 16-HTSSOP -40 to 85
Request a Quote
Description
Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source/sink with prebias 16-HTSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS40057 is a synchronous buck controller designed for wide input voltages from 8 V to 40 V, supporting source and sink operation with prebias capability. It operates at programmable frequencies up to 1 MHz and features internal gate drivers for high-side and synchronous N-channel MOSFETs. The device is housed in a 16-pin HTSSOP PowerPAD™ package with dimensions of 5.00 mm × 4.40 mm. Thermal shutdown and externally synchronizable operation are included. The operating temperature range is -40°C to 85°C, and the package is RoHS compliant with a Level-2-260C-1 year MSL rating.

Datasheet Summary
Powered by GS/AI

The TPS40057 is a synchronous buck controller designed for wide input voltages from 8 V to 40 V, supporting source and sink operation with prebias capability. It operates at programmable frequencies up to 1 MHz and features internal gate drivers for high-side and synchronous N-channel MOSFETs. The device is housed in a 16-pin HTSSOP PowerPAD™ package with dimensions of 5.00 mm × 4.40 mm. Thermal shutdown and externally synchronizable operation are included. The operating temperature range is -40°C to 85°C, and the package is RoHS compliant with a Level-2-260C-1 year MSL rating.

Suppliers

Company
Product
Description
Supplier Links
TPS40057 Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source/sink with prebias - TPS40057PWPRG4 - Texas Instruments
Dallas, TX, United States
TPS40057 Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source/sink with prebias
TPS40057PWPRG4
TPS40057 Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source/sink with prebias TPS40057PWPRG4
Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source/sink with prebias 16-HTSSOP -40 to 85

Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source/sink with prebias 16-HTSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40057PWPRG4 - 054620-TPS40057PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40057PWPRG4
054620-TPS40057PWPRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40057PWPRG4 054620-TPS40057PWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 054620-TPS40057PWPRG 4 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 1MHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 94% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-HTSSOP Purpose: Step-Down Supply Voltage - Operating: 8 V to 40 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054620-TPS40057PWPRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 94%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 8 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - TPS40057PWPRG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TPS40057PWPRG4-ND
DC DC Switching Controllers TPS40057PWPRG4-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now Datasheet
DC DC Switching Controllers - TPS40057PWPRG4 - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
TPS40057PWPRG4
DC DC Switching Controllers TPS40057PWPRG4
IC REG CTRLR BUCK 16HTSSOP

IC REG CTRLR BUCK 16HTSSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS40057PWPRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS40057PWPRG4
PMIC - Voltage Regulators - DC DC Switching Controllers TPS40057PWPRG4
IC REG CTRLR BUCK 16HTSSOP

IC REG CTRLR BUCK 16HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS40057PWPRG4
Switching Controllers TPS40057PWPRG4
Switching Controllers Wide Input Sync Buck src/sink w/prebias

Switching Controllers Wide Input Sync Buck src/sink w/prebias

Buy Now Datasheet
DC DC Switching Controllers - TPS40057PWPRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40057PWPRG4
DC DC Switching Controllers TPS40057PWPRG4
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS40057PWPRG4 054620-TPS40057PWPRG4 TPS40057PWPRG4-ND TPS40057PWPRG4 TPS40057PWPRG4 TPS40057PWPRG4 TPS40057PWPRG4
Product Name TPS40057 Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source/sink with prebias PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40057PWPRG4 DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck Buck Buck
Package Type Other; HTSSOP SSOP; Other; 16-HTSSOP Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" Other; 16-PowerTSSOP (0.173", 4.40mm Width) SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Pre-Bias Start-Up,Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start Synchronous Rectification Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start
Output Voltage 0.7000 to 35 volts
IOUT 20 amps
Unlock Full Specs
to access all available technical data