Texas Instruments High-Performance Analog DC DC Switching Controllers TPS40004DGQ

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-HVSSOP
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-HVSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-15715-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-15715-5-ND
DC DC Switching Controllers 296-15715-5-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-HVSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-HVSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - TPS40004DGQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
TPS40004DGQ
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS40004DGQ
IC REG CTRLR BUCK 10MSOP

IC REG CTRLR BUCK 10MSOP

Supplier's Site
DC DC Switching Controllers - TPS40004DGQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40004DGQ
DC DC Switching Controllers TPS40004DGQ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-HVSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-HVSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-15715-5-ND TPS40004DGQ TPS40004DGQ
Product Name DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Package Type Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Synchronous Rectification
fsw 300 kHz 300 kHz 300 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Reel - TR
fsw 67 kHz
Duty Cycle 72
View Details
Switching Regulators - 1907989 - RS Components, Ltd.
Specs
Efficiency 87 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details