Manufacturer: Texas Instruments
Win Source Part Number: 1268246-TL3843DRG4-8
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Switching Regulator, Current-mode, 1A, 500kHz Switching Freq-Max, BIPolar, PDSO8
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1268246-TL3843DRG4-8 | TL3843DRG4-8 | TL3843DRG4-8 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL3843DRG4-8 | DC DC Switching Controllers | |
| Package Type | Other; SOP8 | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Obsolete | Discontinued at Digi-Key | |
| Output Voltage Type | Fixed; Transistor Driver |