Mid Range Input Synchronous Buck Controller with Advanced Sequencing and Output Margining 24-VQFN -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
IC REG CTRLR BUCK 24QFN
IC REG CTRLR BUCK 24QFN
Switching Controllers Mid Range Input Synch Buck Cntrlr
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40101RGET | 296-TPS40101RGETCT-ND | TPS40101RGET | TPS40101RGET | TPS40101RGET | TPS40101RGET |
| Product Name | TPS40101 Mid Range Input Synchronous Buck Controller with Advanced Sequencing and Output Margining | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; VQFN | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Frequency Synchronization,Power Good,Remote Sense,Tracking,Synchronous Rectification | Synchronous Rectification | Internal Current Limit; Current Limit, Frequency Control, Power Good, Soft Start, Tracking | |||
| Output Voltage | 0.6900 to 5.5 volts | |||||
| IOUT | 20 amps |