PWM Controller with Wide Input Voltage Range 8-PDIP -40 to 85
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1268455-TL5001AIP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Flyback
Frequency - Switching: 20kHz ~ 500kHz
Control Features: Dead Time Control, Frequency Control
Supply Voltage: 3.6 V ~ 40 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: TL5001A
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): TL5001AID; TL5001AIDR; TL5001AIDRG4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Switching Controllers PWM Controller
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
IC REG CTRLR BUCK/BST/FLYBK 8DIP
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL5001AIP | 296-10203-5-ND | 1268455-TL5001AIP | TL5001AIP | TL5001AIP | TL5001AIP |
| Product Name | TL5001A PWM Controller with Wide Input Voltage Range | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001AIP | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | Buck; Boost | Buck, Boost, Flyback | |||
| Output Voltage Type | Fixed | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; PDIP,SOIC | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 1 to 50 volts | |||||
| IOUT | 3 amps |