4.5V to 20V Buck Controller with Synchronization and Power Good 16-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS40195PWRG4 |
| Product Name | TPS40195 4.5V to 20V Buck Controller with Synchronization and Power Good |
| Configuration / Function | Buck |
| Package Type | Other; TSSOP,VQFN |
| Special Features | Synchronous Rectification; Enable,Phase Interleaving,Power Good,Pre-Bias Start-Up,Synchronous Rectification |
| Output Voltage | 0.5910 to 17 volts |
| IOUT | 20 amps |