The TPS40050PWPR is a high-voltage, wide input voltage (8 V to 40 V), synchronous step-down controller with internal gate drivers for high-side and synchronous N-channel MOSFETs, designed for applications such as power modules, networking, and industrial systems. It is packaged in a 16-pin HTSSOP (PWP) with a thermal pad, and operates over a junction temperature range of −40°C to 125°C. The device supports programmable switching frequencies up to 1 MHz, features voltage feed-forward compensation, and includes programmable soft-start and high-side current limit. The thermal resistance (θJC) is 2°C/W.
Wide Input Voltage Synchronous Buck Controller 16-HTSSOP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 118677-TPS40050PWPR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 94%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 8 V to 40 V
Alternative Parts (Cross-Reference): MAX1655EEE+T; TPS40051PWPR; TPS40053PWPR; TPS40050PWPR;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 16HTSSOP
Switching Controllers Wide Input Vltg Synch Buck Cntrlr
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
IC REG CTRLR BUCK 16HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40050PWPR | 296-TPS40050PWPRTR-ND | 118677-TPS40050PWPR | TPS40050PWPR | TPS40050PWPR | TPS40050PWPR | TPS40050PWPR |
| Product Name | TPS40050 Wide Input Voltage Synchronous Buck Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40050PWPR | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-HTSSOP | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | |||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start | Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start | ||||
| fsw | 500 kHz | 500 kHz | 500 kHz | 500 kHz | 500 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |