The TPS40190 is a synchronous buck controller designed for applications requiring a 4.5-V to 15-V input voltage range and fixed 300-kHz switching frequency. It features an adaptive anti-cross conduction scheme, internal soft start, and selectable short-circuit protection thresholds set via an external resistor. The device includes integrated 1.2-A drivers and an internal bootstrap diode to reduce switching losses. It is packaged in a 3mm × 3mm, 10-pin VSON (DRC) package with an operating temperature range of -40°C to 85°C.
Low Pin Count Synchronous Buck DC/DC Controller 10-VSON -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
IC REG CTRLR BUCK 10SON
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
IC REG CTRLR BUCK 10SON
Switching Controllers Low Pin Count Sync Buck DC/DC Cntrlr
| Texas Instruments | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40190DRCTG4 | TPS40190DRCTG4-ND | 815-TPS40190DRCTG4 | TPS40190DRCTG4 | TPS40190DRCTG4 | TPS40190DRCTG4 |
| Product Name | TPS40190 Low Pin Count Synchronous Buck DC/DC Controller | DC DC Switching Controllers | IC REG CTRLR BUCK 10SON | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Enable | |||
| Output Voltage | 0.6000 to 12.75 volts | 12.75 volts | ||||
| IOUT | 20 amps | 20 amps |