High Efficiency, Mid-Range Input, Synchronous Buck Controller with Voltage Feed Forward 16-HTSSOP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Switching Controllers Hi Eff Mid-Range Inp Synch Buck Cntrlr
IC REG CTRLR BUCK 16HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40077PWPRG4 | TPS40077PWPRG4-ND | TPS40077PWPRG4 | TPS40077PWPRG4 | TPS40077PWPRG4 |
| Product Name | TPS40077 High Efficiency, Mid-Range Input, Synchronous Buck Controller with Voltage Feed Forward | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Internal Current Limit; Current Limit, Frequency Control, Power Good, Soft Start | ||
| Output Voltage | 0.7000 to 23 volts | ||||
| IOUT | 20 amps |