PWM Controller with Wide Input Voltage Range 8-SOIC -20 to 85
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BCK/BST/FLYBK 8SOIC
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Switching Controllers PWM Controller
IC REG CTRLR BCK/BST/FLYBK 8SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL5001ACD | 296-2472-5-ND | TL5001ACD | TL5001ACD | TL5001ACD | TL5001ACD |
| Product Name | TL5001A PWM Controller with Wide Input Voltage Range | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | Buck; Boost | Buck; Boost | |||
| Output Voltage Type | Fixed | Fixed; Transistor Driver | ||||
| Package Type | Other; PDIP,SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Output Voltage | 1 to 50 volts | |||||
| IOUT | 3 amps |